FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 66MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 119372-AT26DF161-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (256 Bytes x 8192 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): W25Q16CVSSIG; M25PX16-VMN6TPBA; M25P16-VMN3G/4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI 66MHZ 8SOIC Product overview: AT26DF161-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT26DF161-SU can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SPI 66MHZ 8SOIC
IC FLASH 16MBIT SPI 66MHZ 8SOIC
FLASH Memory IC 16Mbit SPI 66 MHz 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT26DF161-SU-ND | 119372-AT26DF161-SU | 774-AT26DF161-SU | AT26DF161-SU | AT26DF161-SU | AT26DF161-SU |
| Product Name | Memory | Memory - Flash - AT26DF161-SU | 66MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |