Atmel Corporation Memory - Flash - AT25DF161-SH-T AT25DF161-SH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 220931-AT25DF161-SH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: AT25DF161 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): W25Q16CLSSIP; GD25Q16BSCPT; GD25Q16BSIGY; GD25Q16SIPR; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 220931-AT25DF161-SH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: AT25DF161 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): W25Q16CLSSIP; GD25Q16BSCPT; GD25Q16BSIGY; GD25Q16SIPR; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF161-SH-T - 220931-AT25DF161-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF161-SH-T
220931-AT25DF161-SH-T
Memory - Flash - AT25DF161-SH-T 220931-AT25DF161-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 220931-AT25DF161-SH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: AT25DF161 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): W25Q16CLSSIP; GD25Q16BSCPT; GD25Q16BSIGY; GD25Q16SIPR; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220931-AT25DF161-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Family Name: AT25DF161
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): W25Q16CLSSIP; GD25Q16BSCPT; GD25Q16BSIGY; GD25Q16SIPR;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT25DF161-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

Buy Now
IC FLASH 16MBIT SPI 100MHZ 8SOIC

IC FLASH 16MBIT SPI 100MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25DF161-SH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25DF161-SH-T
Integrated Circuits (ICs) - Memory - Memory AT25DF161-SH-T
IC FLASH 16MBIT SPI 100MHZ 8SOIC

IC FLASH 16MBIT SPI 100MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 220931-AT25DF161-SH-T AT25DF161-SH-T AT25DF161-SH-T AT25DF161-SH-T
Product Name Memory - Flash - AT25DF161-SH-T Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers