Microchip Technology, Inc. Memory AT24MAC602-STUM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24MAC402 is a 2-Kbit (256 x 8) serial EEPROM that operates over a supply voltage range of 1.7V to 5.5V, making it suitable for low-voltage applications. It features an I²C-compatible (2-wire) interface with a maximum clock frequency of 1MHz. The device is designed for industrial and commercial applications, with an operating temperature range of -40°C to 85°C. This EEPROM includes a factory-programmed EUI-48 address and a unique 128-bit serial number, both of which are permanently write-protected. It supports hardware write protection via an external pin and offers both permanent and reversible software write protection for the first half of the memory array. The device is available in multiple package options, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, and is compliant with RoHS standards. With an endurance of 1,000,000 write cycles and a data retention period of 100 years, the AT24MAC402 is a reliable choice for applications requiring long-term data storage.

Datasheet Summary
Powered by GS/AI

The AT24MAC402 is a 2-Kbit (256 x 8) serial EEPROM that operates over a supply voltage range of 1.7V to 5.5V, making it suitable for low-voltage applications. It features an I²C-compatible (2-wire) interface with a maximum clock frequency of 1MHz. The device is designed for industrial and commercial applications, with an operating temperature range of -40°C to 85°C. This EEPROM includes a factory-programmed EUI-48 address and a unique 128-bit serial number, both of which are permanently write-protected. It supports hardware write protection via an external pin and offers both permanent and reversible software write protection for the first half of the memory array. The device is available in multiple package options, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, and is compliant with RoHS standards. With an endurance of 1,000,000 write cycles and a data retention period of 100 years, the AT24MAC402 is a reliable choice for applications requiring long-term data storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24MAC602-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24MAC602-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24MAC602-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24MAC602-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24MAC602-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24MAC602-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24MAC602-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC602-STUM- T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24MAC602-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC602-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24MAC602-STUM-T - 1018908-AT24MAC602-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24MAC602-STUM-T
1018908-AT24MAC602-STUM-T
Memory - EEPROM - AT24MAC602-STUM-T 1018908-AT24MAC602-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018908-AT24MAC602-S TUM-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018908-AT24MAC602-STUM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory >> EEPROM AT24MAC602-STUM-T
2Kbit I2C SOT-23-5 EEPROM ROHS

2Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Memory - AT24MAC602-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24MAC602-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24MAC602-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24MAC602-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 69W8051 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
69W8051
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 69W8051
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24MAC602-STUM-TDKR-ND 774-AT24MAC602-STUM-T 1018908-AT24MAC602-STUM-T AT24MAC602-STUM-T AT24MAC602-STUM-T AT24MAC602-STUM-T AT24MAC602-STUM-T AT24MAC602-STUM-T 69W8051
Product Name Memory 1MHZ SOT23 Memory IC and Storage Component Memory - EEPROM - AT24MAC602-STUM-T Memory Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 TSOT-23
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V~5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers