Microchip Technology, Inc. Memory AT27C010L-45TI

Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C010L-45TI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C010L-45TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C010L-45TI
Memory IC and Storage Component 774-AT27C010L-45TI
IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010L-45TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45TI can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32TSOP Product overview: AT27C010L-45TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010L-45TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C010L-45TI - 1148033-AT27C010L-45TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C010L-45TI
1148033-AT27C010L-45TI
Memory - AT27C010L-45TI 1148033-AT27C010L-45TI
Manufacturer: Atmel Win Source Part Number: 1148033-AT27C010L-45 TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148033-AT27C010L-45TI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - AT27C010L-45TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C010L-45TI
Integrated Circuits (ICs) - Memory AT27C010L-45TI
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT27C010L-45TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-TSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C010L-45TI-ND 774-AT27C010L-45TI 1148033-AT27C010L-45TI AT27C010L-45TI AT27C010L-45TI AT27C010L-45TI
Product Name Memory Memory IC and Storage Component Memory - AT27C010L-45TI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details