The AT25256B-MAPDGV-T is a 256 Kbit (32,768 x 8) Serial EEPROM from Quarktwin Technology Ltd., designed for automotive applications. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for flexible integration into various systems. The device operates within a voltage range of 1.7V to 5.5V and supports an extended temperature range of -40°C to +125°C, making it suitable for harsh environments. This EEPROM supports a maximum clock rate of 5 MHz and includes a 64-byte page mode for efficient data writing. It offers block write protection options, allowing users to protect portions of the memory array, and features a write-protect pin for additional security. The write cycle is self-timed, with a maximum duration of 5 ms, ensuring quick data updates. The AT25256B-MAPDGV-T is automotive AEC-Q100 qualified, ensuring high reliability with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. It is available in a compact 8-Pad UDFN package, which is lead-free, halide-free, and compliant with RoHS standards. This product is ideal for engineers seeking a reliable and robust memory solution for automotive applications.
IC EEPROM 256KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 256Kb (32K x 8) SPI 5MHz 8-UDFN (2x3)
IC EEPROM 256KBIT SPI 5MHZ 8UDFN
IC EEPROM 256KBIT SPI 5MHZ 8UDFN Product overview: AT25256B-MAPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAPDGV-
Win Source Part Number: 1254550-AT25256B-MAP
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT25256
EEPROM Memory IC 256Kbit SPI 5 MHz 8-UDFN (2x3)
IC EEPROM 256KBIT SPI 5MHZ 8UDFN
IC EEPROM 256KBIT SPI 5MHZ 8UDFN
IC EEPROM 256KBIT SPI 5MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25256B-MAPDGV-TDKR-ND | 774-AT25256B-MAPDGV-T | 1254550-AT25256B-MAPDGV-T | AT25256B-MAPDGV-T | AT25256B-MAPDGV-T | AT25256B-MAPDGV-T | AT25256B-MAPDGV-T |
| Product Name | Memory | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V |