Microchip Technology, Inc. EEPROM AT25080B-SSHL-T

Description
Microchip Technology, AT25080B-SSHL-T
Request a Quote
Description
Microchip Technology, AT25080B-SSHL-T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Serial EEPROM, part number 15AC6323, offers 8Kbits of memory organized as 1024 words of 8 bits each. It operates with a supply voltage range of 1.8V to 5.5V and supports a clock frequency of up to 20MHz. This EEPROM is compatible with SPI modes 0 and 3, allowing for flexible integration into various applications. The device features a 32-byte page mode for efficient data writing and includes block write protection options, enabling protection of 1/4, 1/2, or the entire memory array. Data integrity is ensured with a self-timed write cycle of a maximum of 5ms, an endurance of one million write cycles, and a data retention period of up to 100 years. The product is available in a compact SOIC-8 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The inclusion of a write protect pin and hardware data protection features further enhances its reliability for industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The Serial EEPROM, part number 15AC6323, offers 8Kbits of memory organized as 1024 words of 8 bits each. It operates with a supply voltage range of 1.8V to 5.5V and supports a clock frequency of up to 20MHz. This EEPROM is compatible with SPI modes 0 and 3, allowing for flexible integration into various applications. The device features a 32-byte page mode for efficient data writing and includes block write protection options, enabling protection of 1/4, 1/2, or the entire memory array. Data integrity is ensured with a self-timed write cycle of a maximum of 5ms, an endurance of one million write cycles, and a data retention period of up to 100 years. The product is available in a compact SOIC-8 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The inclusion of a write protect pin and hardware data protection features further enhances its reliability for industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975355 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975355
EEPROM 1975355
Microchip Technology, AT25080B-SSHL-T

Microchip Technology, AT25080B-SSHL-T

Supplier's Site
EEPROM - 1975355P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975355P
EEPROM 1975355P
Microchip Technology, AT25080B-SSHL-T

Microchip Technology, AT25080B-SSHL-T

Supplier's Site
EEPROM - 1975354 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975354
EEPROM 1975354
Microchip Technology, AT25080B-SSHL-T

Microchip Technology, AT25080B-SSHL-T

Supplier's Site
Memory - AT25080B-SSHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25080B-SSHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25080B-SSHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25080B-SSHL-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25080B-SSHL-T
20MHZ Memory IC and Storage Component 774-AT25080B-SSHL-T
IC EEPROM 8KBIT SPI 20MHZ 8SOIC Product overview: AT25080B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-SSHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 20MHZ 8SOIC Product overview: AT25080B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080B-SSHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25080B-SSHL-T - 010294-AT25080B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25080B-SSHL-T
010294-AT25080B-SSHL-T
Memory - EEPROM - AT25080B-SSHL-T 010294-AT25080B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010294-AT25080B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010294-AT25080B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25080B-SSHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25080B-SSHL-T
Integrated Circuits (ICs) - Memory - Memory AT25080B-SSHL-T
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - AT25080B-SSHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 20Mhz, Soic-8; Memory Size Microchip - 15AC6323 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 20Mhz, Soic-8; Memory Size Microchip
15AC6323
Serial Eeprom, 8Kbit, 20Mhz, Soic-8; Memory Size Microchip 15AC6323
SERIAL EEPROM, 8KBIT, 20MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 20MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975355 1975355P AT25080B-SSHL-TTR-ND 774-AT25080B-SSHL-T 010294-AT25080B-SSHL-T AT25080B-SSHL-T AT25080B-SSHL-T AT25080B-SSHL-T AT25080B-SSHL-T 15AC6323
Product Name EEPROM EEPROM Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25080B-SSHL-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 8Kbit, 20Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 80 ns 80 ns
Density 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers