Microchip Technology, Inc. Memory AT25128B-MAHL-E

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25128B-MAHL-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25128B-MAHL-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25128B-MAHL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356434-AT25128B-MAHL-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356434-AT25128B-MAHL-E
Integrated Circuits (ICs) - Memory - Memory 1356434-AT25128B-MAHL-E
Win Source Part Number: 1356434-AT25128B-MAH L-E Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: AT25128 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 128Kbit Memory Organization: 16K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms

Win Source Part Number: 1356434-AT25128B-MAHL-E
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: AT25128
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 128Kbit
Memory Organization: 16K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms

Buy Now Datasheet
Memory IC and Storage Component - 774-AT25128B-MAHL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25128B-MAHL-E
Memory IC and Storage Component 774-AT25128B-MAHL-E
IC EEPROM 128KBIT SPI 8UDFN Product overview: AT25128B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-MAHL-E can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8UDFN Product overview: AT25128B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128B-MAHL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25128B-MAHL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25128B-MAHL-E
Integrated Circuits (ICs) - Memory AT25128B-MAHL-E
IC EEPROM 128KBIT SPI 8UDFN

IC EEPROM 128KBIT SPI 8UDFN

Supplier's Site
IC EEPROM 128KBIT SPI 8UDFN

IC EEPROM 128KBIT SPI 8UDFN

Supplier's Site Datasheet
Memory - AT25128B-MAHL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 128Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8UDFN

IC EEPROM 128KBIT SPI 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25128B-MAHL-ETR-ND 1356434-AT25128B-MAHL-E 774-AT25128B-MAHL-E AT25128B-MAHL-E AT25128B-MAHL-E AT25128B-MAHL-E AT25128B-MAHL-E
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers