Microchip Technology, Inc. 20MHZ Memory IC and Storage Component AT25320AY1-10YI-2.7

Description
IC EEPROM 32KBIT SPI 20MHZ 8MAP Product overview: AT25320AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AY1-10YI- 2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT SPI 20MHZ 8MAP Product overview: AT25320AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AY1-10YI- 2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-AT25320AY1-10YI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25320AY1-10YI-2.7
20MHZ Memory IC and Storage Component 774-AT25320AY1-10YI-2.7
IC EEPROM 32KBIT SPI 20MHZ 8MAP Product overview: AT25320AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AY1-10YI- 2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8MAP Product overview: AT25320AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AY1-10YI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25320AY110YI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - EEPROM - AT25320AY1-10YI-2.7 - 078706-AT25320AY1-10YI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320AY1-10YI-2.7
078706-AT25320AY1-10YI-2.7
Memory - EEPROM - AT25320AY1-10YI-2.7 078706-AT25320AY1-10YI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078706-AT25320AY1-10 YI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Commercial

Manufacturer: Microchip Technology
Win Source Part Number: 078706-AT25320AY1-10YI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Commercial

Buy Now Datasheet
Memory - AT25320AY1-10YI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 32Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25320AY1-10YI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25320AY1-10YI-2.7
Integrated Circuits (ICs) - Memory AT25320AY1-10YI-2.7
IC EEPROM 32KBIT SPI 20MHZ 8MAP

IC EEPROM 32KBIT SPI 20MHZ 8MAP

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8MAP

IC EEPROM 32KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25320AY1-10YI-2.7 AT25320AY110YI2.7-ND 078706-AT25320AY1-10YI-2.7 AT25320AY1-10YI-2.7 AT25320AY1-10YI-2.7 AT25320AY1-10YI-2.7
Product Name 20MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT25320AY1-10YI-2.7 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 8-VDFN Exposed Pad 8-MAP (3x4.9) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers