Microchip Technology, Inc. Memory - Flash - AT25DF641-S3H-T AT25DF641-S3H-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010310-AT25DF641-S3H -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010310-AT25DF641-S3H -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF641-S3H-T - 010310-AT25DF641-S3H-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-S3H-T
010310-AT25DF641-S3H-T
Memory - Flash - AT25DF641-S3H-T 010310-AT25DF641-S3H-T
Manufacturer: Microchip Technology Win Source Part Number: 010310-AT25DF641-S3H -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010310-AT25DF641-S3H-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Family Name: AT25DF641
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - Flash - AT25DF641-S3H-T - 087705-AT25DF641-S3H-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-S3H-T
087705-AT25DF641-S3H-T
Memory - Flash - AT25DF641-S3H-T 087705-AT25DF641-S3H-T
Manufacturer: Microchip Technology Win Source Part Number: 087705-AT25DF641-S3H -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087705-AT25DF641-S3H-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Family Name: AT25DF641
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 010310-AT25DF641-S3H-T
Product Name Memory - Flash - AT25DF641-S3H-T
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details