EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP Product overview: AT27C010-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-70PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 088497-AT27C010-70PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC EPROM 1MBIT PARALLEL 32DIP
IC EPROM 1MBIT PARALLEL 32DIP
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C010-70PU-ND | 774-AT27C010-70PU | 1274049P | 088497-AT27C010-70PU | AT27C010-70PU | AT27C010-70PU | 68T4262 | AT27C010-70PU | AT27C010-70PU | 70123824 |
| Product Name | Memory | Memory IC and Storage Component | EPROM | Memory - Unclassified Memory - AT27C010-70PU | Memory | Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | EPROM, 1M 70NS OTP 32DIP |
| Memory Category | EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |||
| Density | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP | DIP; 32-DIP (0.600", 15.24mm) | DIP | DIP; 32-DIP (0.600\", 15.24mm) | PDIP |