EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24MAC602-MAHM-E | AT24MAC602-MAHM-E | AT24MAC602-MAHM-E |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |