Microchip Technology, Inc. Memory AT25020AY1-10YI-2.7

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25020AY110YI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - EEPROM - AT25020AY1-10YI-2.7 - 1018919-AT25020AY1-10YI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25020AY1-10YI-2.7
1018919-AT25020AY1-10YI-2.7
Memory - EEPROM - AT25020AY1-10YI-2.7 1018919-AT25020AY1-10YI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018919-AT25020AY1-1 0YI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018919-AT25020AY1-10YI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25020AY1-10YI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25020AY1-10YI-2.7
20MHZ Memory IC and Storage Component 774-AT25020AY1-10YI-2.7
IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI- 2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25020AY1-10YI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8MAP

IC EEPROM 2KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25020AY1-10YI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25020AY1-10YI-2.7
Integrated Circuits (ICs) - Memory AT25020AY1-10YI-2.7
IC EEPROM 2KBIT SPI 20MHZ 8MAP

IC EEPROM 2KBIT SPI 20MHZ 8MAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25020AY110YI2.7-ND 1018919-AT25020AY1-10YI-2.7 774-AT25020AY1-10YI-2.7 AT25020AY1-10YI-2.7 AT25020AY1-10YI-2.7 AT25020AY1-10YI-2.7
Product Name Memory Memory - EEPROM - AT25020AY1-10YI-2.7 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-MAP (3x4.9) Tube 8-VDFN Exposed Pad
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers