Microchip Technology, Inc. Memory - AT25HP512-10PI-2.7 AT25HP512-10PI-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1147994-AT25HP512-10 PI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1147994-AT25HP512-10 PI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25HP512-10PI-2.7 - 1147994-AT25HP512-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25HP512-10PI-2.7
1147994-AT25HP512-10PI-2.7
Memory - AT25HP512-10PI-2.7 1147994-AT25HP512-10PI-2.7
Manufacturer: Atmel Win Source Part Number: 1147994-AT25HP512-10 PI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147994-AT25HP512-10PI-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-AT25HP512-10PI-2.7
10MHZ Memory IC and Storage Component 774-AT25HP512-10PI-2.7
IC EEPROM 512KBIT SPI 10MHZ 8DIP Product overview: AT25HP512-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512-10PI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 10MHZ 8DIP Product overview: AT25HP512-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP512-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25HP512-10PI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Memory - AT25HP512-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 512KBIT SPI 10MHZ 8DIP

IC EEPROM 512KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25HP512-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25HP512-10PI-2.7
Integrated Circuits (ICs) - Memory AT25HP512-10PI-2.7
IC EEPROM 512KBIT SPI 10MHZ 8DIP

IC EEPROM 512KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147994-AT25HP512-10PI-2.7 774-AT25HP512-10PI-2.7 AT25HP512-10PI2.7-ND AT25HP512-10PI-2.7 AT25HP512-10PI-2.7 AT25HP512-10PI-2.7
Product Name Memory - AT25HP512-10PI-2.7 10MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details