IC EEPROM 1KBIT SPI 20MHZ 8UDFN Product overview: AT25010B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-MAHL-E can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 900ns 8-UDFN (2x3)
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 900ns 8-UDFN (2x3)
IC EEPROM 1KBIT SPI 20MHZ 8UDFN
IC EEPROM 1KBIT SPI 20MHZ 8UDFN
EEPROM Memory IC 1Kbit SPI 20 MHz 900 ns 8-UDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25010B-MAHL-E | AT25010B-MAHL-ETR-ND | AT25010B-MAHL-E | AT25010B-MAHL-E | AT25010B-MAHL-E |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 20 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |