IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 862071-AT25M02-SSHM-
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 2Mb (256K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25M02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT25M02-SSHM-TCT, AT25M02-SSHM-TDKR, AT25M02-SSHM-TTR
EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25M02-SSHM-T | AT25M02-SSHM-TDKR-ND | 862071-AT25M02-SSHM-T | AT25M02-SSHM-T | AT25M02-SSHM-T | AT25M02-SSHM-T | AT25M02-SSHM-T |
| Product Name | 5MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT25M02-SSHM-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 80 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |