EEPROM, 4KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 32Kbit SPI 5 MHz 8-XDFN (1.8x2.2)
EEPROM Memory IC 32Kbit SPI 5 MHz 8-XDFN (1.8x2.2)
IC EEPROM 32KBIT SPI 5MHZ 8XDFN
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25320B-MEHL-T | AT25320B-MEHL-T | AT25320B-MEHL-T | AT25320B-MEHL-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | |||
| Package Type | SOLCC8 | 8-XFDFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |