Microchip Technology, Inc. Memory - EEPROM - AT25320AN-10SU-2.7 AT25320AN-10SU-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 078705-AT25320AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-WMN3TG/PC ; M95320-WMN3P/PC ; M95320-DWMN3TP/K; M95320-DWMN3P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078705-AT25320AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-WMN3TG/PC ; M95320-WMN3P/PC ; M95320-DWMN3TP/K; M95320-DWMN3P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25320AN-10SU-2.7 - 078705-AT25320AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320AN-10SU-2.7
078705-AT25320AN-10SU-2.7
Memory - EEPROM - AT25320AN-10SU-2.7 078705-AT25320AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078705-AT25320AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-WMN3TG/PC ; M95320-WMN3P/PC ; M95320-DWMN3TP/K; M95320-DWMN3P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078705-AT25320AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Family Name: AT25320A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95320-WMN3TG/PC ; M95320-WMN3P/PC ; M95320-DWMN3TP/K; M95320-DWMN3P/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25320AN-10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25320AN-10SU-2.7
20MHZ Memory IC and Storage Component 774-AT25320AN-10SU-2.7
IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AN-10SU-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320AN-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT25320AN-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25320AN-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25320AN-10SU-2.7
Integrated Circuits (ICs) - Memory - Memory AT25320AN-10SU-2.7
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078705-AT25320AN-10SU-2.7 AT25320AN-10SU2.7-ND 774-AT25320AN-10SU-2.7 AT25320AN-10SU-2.7 AT25320AN-10SU-2.7 AT25320AN-10SU-2.7 AT25320AN-10SU-2.7
Product Name Memory - EEPROM - AT25320AN-10SU-2.7 Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-3459-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers