Atmel Corporation Memory - Flash - AT25DF021-MH AT25DF021-MH

Description
Manufacturer: Microchip Technology Win Source Part Number: 039296-AT25DF021-MH Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 039296-AT25DF021-MH Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF021-MH - 039296-AT25DF021-MH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF021-MH
039296-AT25DF021-MH
Memory - Flash - AT25DF021-MH 039296-AT25DF021-MH
Manufacturer: Microchip Technology Win Source Part Number: 039296-AT25DF021-MH Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039296-AT25DF021-MH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
70MHZ Memory IC and Storage Component - 774-AT25DF021-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70MHZ Memory IC and Storage Component
774-AT25DF021-MH
70MHZ Memory IC and Storage Component 774-AT25DF021-MH
IC FLASH 2MBIT 70MHZ 8UDFN Product overview: AT25DF021-MH from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF021-MH can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT 70MHZ 8UDFN Product overview: AT25DF021-MH from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF021-MH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 039296-AT25DF021-MH 774-AT25DF021-MH
Product Name Memory - Flash - AT25DF021-MH 70MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABBHI023 - S25FL064LABBHI023 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details