Microchip Technology, Inc. Memory AT26DF161A-MU

Description
FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 70MHz 8-VDFN (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 70MHz 8-VDFN (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT26DF161A-MU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 70MHz 8-VDFN (6x5)

FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 70MHz 8-VDFN (6x5)

Buy Now Datasheet
Singapore, Singapore
70MHZ Memory IC and Storage Component
774-AT26DF161A-MU
70MHZ Memory IC and Storage Component 774-AT26DF161A-MU
IC FLASH 16MBIT SPI 70MHZ 8VDFN Product overview: AT26DF161A-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT26DF161A-MU can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 70MHZ 8VDFN Product overview: AT26DF161A-MU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT26DF161A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT26DF161A-MU - 109560-AT26DF161A-MU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT26DF161A-MU
109560-AT26DF161A-MU
Memory - Flash - AT26DF161A-MU 109560-AT26DF161A-MU
Manufacturer: Microchip Technology Win Source Part Number: 109560-AT26DF161A-MU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (256 Bytes x 8192 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 109560-AT26DF161A-MU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (256 Bytes x 8192 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT26DF161A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 70 MHz 8-VDFN (6x5)

FLASH Memory IC 16Mbit SPI 70 MHz 8-VDFN (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT26DF161A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT26DF161A-MU
Integrated Circuits (ICs) - Memory AT26DF161A-MU
IC FLASH 16MBIT SPI 70MHZ 8VDFN

IC FLASH 16MBIT SPI 70MHZ 8VDFN

Supplier's Site
IC FLASH 16MBIT SPI 70MHZ 8VDFN

IC FLASH 16MBIT SPI 70MHZ 8VDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT26DF161A-MU-ND 774-AT26DF161A-MU 109560-AT26DF161A-MU AT26DF161A-MU AT26DF161A-MU AT26DF161A-MU
Product Name Memory 70MHZ Memory IC and Storage Component Memory - Flash - AT26DF161A-MU Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFN (6x5) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL064P0XMFI003M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers