Microchip Technology, Inc. Memory AT25HP256-10PI-2.7

Description
EEPROM, 32KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 32KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT25HP256-10PI-2.7 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 32KX8, Serial, CMOS, PDIP8

EEPROM, 32KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - AT25HP256-10PI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT25HP256-10PI-2.7 - 078718-AT25HP256-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25HP256-10PI-2.7
078718-AT25HP256-10PI-2.7
Memory - EEPROM - AT25HP256-10PI-2.7 078718-AT25HP256-10PI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078718-AT25HP256-10P I-2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078718-AT25HP256-10PI-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-AT25HP256-10PI-2.7
10MHZ Memory IC and Storage Component 774-AT25HP256-10PI-2.7
IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: AT25HP256-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP256-10PI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: AT25HP256-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25HP256-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25HP256-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Memory - AT25HP256-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25HP256-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25HP256-10PI-2.7
Integrated Circuits (ICs) - Memory AT25HP256-10PI-2.7
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25HP256-10PI-2.7 AT25HP256-10PI2.7-ND 078718-AT25HP256-10PI-2.7 774-AT25HP256-10PI-2.7 AT25HP256-10PI-2.7 AT25HP256-10PI-2.7 AT25HP256-10PI-2.7
Product Name Memory Memory - EEPROM - AT25HP256-10PI-2.7 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type DIP; DIP8 DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers