Microchip Technology, Inc. Memory AT25128AN-10SI-2.7

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25128AN-10SI-2.7 is a 128Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for applications requiring low-power and low-voltage operation. It operates within a voltage range of 2.7V to 5.5V and supports a maximum clock rate of 20 MHz. The device features a Serial Peripheral Interface (SPI) that is compatible with modes 0 and 3, allowing for efficient data communication. This memory chip is organized as 16,384 words of 8 bits each and supports both byte and page write operations with a self-timed write cycle of up to 5 ms. It includes block write protection options, enabling protection of 1/4, 1/2, or the entire memory array. The AT25128AN-10SI-2.7 also incorporates hardware and software data protection mechanisms, including a write protect (WP) pin. The device is rated for high reliability, with an endurance of 100,000 write cycles and a data retention period exceeding 100 years. It is available in multiple package types, including 8-lead SOIC, making it suitable for various industrial and commercial applications. The operating temperature range is from -40°C to +85°C, with extended temperature options available.

Datasheet Summary
Powered by GS/AI

The AT25128AN-10SI-2.7 is a 128Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for applications requiring low-power and low-voltage operation. It operates within a voltage range of 2.7V to 5.5V and supports a maximum clock rate of 20 MHz. The device features a Serial Peripheral Interface (SPI) that is compatible with modes 0 and 3, allowing for efficient data communication. This memory chip is organized as 16,384 words of 8 bits each and supports both byte and page write operations with a self-timed write cycle of up to 5 ms. It includes block write protection options, enabling protection of 1/4, 1/2, or the entire memory array. The AT25128AN-10SI-2.7 also incorporates hardware and software data protection mechanisms, including a write protect (WP) pin. The device is rated for high reliability, with an endurance of 100,000 write cycles and a data retention period exceeding 100 years. It is available in multiple package types, including 8-lead SOIC, making it suitable for various industrial and commercial applications. The operating temperature range is from -40°C to +85°C, with extended temperature options available.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25128AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT25128AN-10SI-2.7
Memory IC and Storage Component 774-AT25128AN-10SI-2.7
IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25128AN-10SI-2.7 - 127063-AT25128AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128AN-10SI-2.7
127063-AT25128AN-10SI-2.7
Memory - EEPROM - AT25128AN-10SI-2.7 127063-AT25128AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 127063-AT25128AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95128-DFMN6TP; AT25128AN-10SJ-2.7; AT25128AN-10SU-2.7 SL383; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 127063-AT25128AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95128-DFMN6TP; AT25128AN-10SJ-2.7; AT25128AN-10SU-2.7 SL383;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT25128AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25128AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25128AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT25128AN-10SI-2.7
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25128AN-10SI2.7-ND 774-AT25128AN-10SI-2.7 127063-AT25128AN-10SI-2.7 AT25128AN-10SI-2.7 AT25128AN-10SI-2.7 AT25128AN-10SI-2.7
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT25128AN-10SI-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C16WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details