IC EEPROM 256KBIT SPI 3MHZ 8DBGA Product overview: AT25256-10UI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256-10UI-2.7
Manufacturer: Microchip Technology
Win Source Part Number: 862054-AT25256-10UI-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) SPI 3 MHz 8-dBGA (5.21x3.4)
Package: Tray
Package: 8-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT25256
Categories: Integrated Circuits (ICs)
Case / Package: 8-dBGA (5.21x3.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 256Kbit SPI 3 MHz 8-dBGA (5.21x3.4)
IC EEPROM 256KBIT SPI 3MHZ 8DBGA
IC EEPROM 256KBIT SPI 3MHZ 8DBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25256-10UI-2.7 | 862054-AT25256-10UI-2.7 | AT25256-10UI-2.7 | AT25256-10UI-2.7 | AT25256-10UI-2.7 |
| Product Name | 3MHZ Memory IC and Storage Component | Memory - EEPROM - AT25256-10UI-2.7 | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tray | BGA; 8-dBGA (5.21x3.4) | BGA; 8-VFBGA | BGA |