Microchip Technology, Inc. Memory AT25160-10PC-2.7

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25160-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25160-10PC-2.7
3MHZ Memory IC and Storage Component 774-AT25160-10PC-2.7
IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: AT25160-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160-10PC-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: AT25160-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25160-10PC-2.7 - 1018940-AT25160-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25160-10PC-2.7
1018940-AT25160-10PC-2.7
Memory - EEPROM - AT25160-10PC-2.7 1018940-AT25160-10PC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018940-AT25160-10PC -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018940-AT25160-10PC-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25160-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25160-10PC-2.7
Integrated Circuits (ICs) - Memory AT25160-10PC-2.7
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site
Memory - AT25160-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25160-10PC-2.7-ND 774-AT25160-10PC-2.7 1018940-AT25160-10PC-2.7 AT25160-10PC-2.7 AT25160-10PC-2.7 AT25160-10PC-2.7
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - AT25160-10PC-2.7 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details