Microchip Technology, Inc. Memory AT25040B-SSHL-B

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25040B-SSHL-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25040B-SSHL-B
20MHZ Memory IC and Storage Component 774-AT25040B-SSHL-B
IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040B-SSHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040B-SSHL-B can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040B-SSHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040B-SSHL-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25040B-SSHL-B - 199338-AT25040B-SSHL-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25040B-SSHL-B
199338-AT25040B-SSHL-B
Memory - EEPROM - AT25040B-SSHL-B 199338-AT25040B-SSHL-B
Manufacturer: Microchip Technology Win Source Part Number: 199338-AT25040B-SSHL -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199338-AT25040B-SSHL-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - AT25040B-SSHL-B - Rochester Electronics
Newburyport, MA, United States
EEPROM, 512X8, Serial, CMOS, PDSO8

EEPROM, 512X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Corby, Northants, United Kingdom
EEPROM
736289
EEPROM 736289
Microchip AT25040B-SSHL-B EEPROM

Microchip AT25040B-SSHL-B EEPROM

Supplier's Site
Integrated Circuits (ICs) - Memory - AT25040B-SSHL-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040B-SSHL-B
Integrated Circuits (ICs) - Memory AT25040B-SSHL-B
AT25040 - EEPROM, 512X8, SERIAL

AT25040 - EEPROM, 512X8, SERIAL

Supplier's Site
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25040B-SSHL-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25040B-SSHL-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8SOIC

IC EEPROM 4KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25040B-SSHL-B-ND 774-AT25040B-SSHL-B 199338-AT25040B-SSHL-B AT25040B-SSHL-B 736289 AT25040B-SSHL-B AT25040B-SSHL-B AT25040B-SSHL-B AT25040B-SSHL-B
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25040B-SSHL-B EEPROM Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; SOIC8 SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers