Microchip Technology, Inc. Memory IC and Storage Component AT25320B-XHL-T

Description
IC EEPROM 32KBIT SPI 8TSSOP Product overview: AT25320B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-XHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT SPI 8TSSOP Product overview: AT25320B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-XHL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT25320B-XHL-T
Memory IC and Storage Component 774-AT25320B-XHL-T
IC EEPROM 32KBIT SPI 8TSSOP Product overview: AT25320B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-XHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 8TSSOP Product overview: AT25320B-XHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-XHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25320B-XHL-T - 010302-AT25320B-XHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320B-XHL-T
010302-AT25320B-XHL-T
Memory - EEPROM - AT25320B-XHL-T 010302-AT25320B-XHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010302-AT25320B-XHL- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-DRDW4TG/K; M95320-DRDW4TP/K; M95320-DRDW4G/K; M95320-DRDW4P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010302-AT25320B-XHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Family Name: AT25320B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95320-DRDW4TG/K; M95320-DRDW4TP/K; M95320-DRDW4G/K; M95320-DRDW4P/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25320B-XHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25320B-XHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25320B-XHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4246 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
68T4246
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 68T4246
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25320B-XHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25320B-XHL-T
Integrated Circuits (ICs) - Memory - Memory AT25320B-XHL-T
IC EEPROM 32KBIT SPI 8TSSOP

IC EEPROM 32KBIT SPI 8TSSOP

Supplier's Site
Memory - AT25320B-XHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 32Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT SPI 8TSSOP

IC EEPROM 32KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 8TSSOP

IC EEPROM 32KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 32K SPI 20MHZ 8TSSOP - 536-AT25320B-XHL-T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 32K SPI 20MHZ 8TSSOP
536-AT25320B-XHL-T
IC EEPROM 32K SPI 20MHZ 8TSSOP 536-AT25320B-XHL-T
IC EEPROM 32K SPI 20MHZ 8TSSOP

IC EEPROM 32K SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25320B-XHL-T 010302-AT25320B-XHL-T AT25320B-XHL-TTR-ND 68T4246 AT25320B-XHL-T AT25320B-XHL-T AT25320B-XHL-T AT25320B-XHL-T 536-AT25320B-XHL-T
Product Name Memory IC and Storage Component Memory - EEPROM - AT25320B-XHL-T Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory IC EEPROM 32K SPI 20MHZ 8TSSOP
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 20 ns 80 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - AT93C86A-10TU-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 16 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers