IC EEPROM 128KBIT SPI 8UDFN
IC EEPROM 128KBIT SPI 8UDFN
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-UDFN (2x3)
EEPROM Memory IC 128Kbit SPI 5 MHz 8-UDFN (2x3)
IC EEPROM 128KBIT SPI 5MHZ 8UDFN
IC EEPROM 128KBIT SPI 5MHZ 8UDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25128B-MAPDGV-TDKR-ND | AT25128B-MAPDGV-T | AT25128B-MAPDGV-T | AT25128B-MAPDGV-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |