EEPROM, 8KX8, Serial, CMOS, PDSO8
Manufacturer: Atmel
Win Source Part Number: 1147968-AT25640A-10T
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC EEPROM 64KBIT SPI 5MHZ 8TSSOP Product overview: AT25640A-10TQ-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640A-10TQ-2.
EEPROM, 8KX8, SERIAL, CMOS
IC EEPROM 64KBIT SPI 5MHZ 8TSSOP
EEPROM Memory IC 64Kbit SPI 5 MHz 40 ns 8-TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25640A-10TQ-2.7 | 1147968-AT25640A-10TQ-2.7 | 774-AT25640A-10TQ-2.7 | AT25640A-10TQ-2.7 | AT25640A-10TQ-2.7 | AT25640A-10TQ-2.7 |
| Product Name | Memory - AT25640A-10TQ-2.7 | 5MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | |||||
| Package Type | SOIC; TSSOIC8 | TSSOP; Bulk | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Access Time | 40 ns | 40 ns | 40 ns | |||
| Cycle Time | 5.00E6 ns | 40 ns |