EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP
EPROM - OTP Memory IC 2Mbit Parallel 55 ns 32-TSOP
IC EPROM 2MBIT PARALLEL 32TSOP
IC EPROM 2MBIT PARALLEL 32TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C020-55TU-ND | AT27C020-55TU | AT27C020-55TU | AT27C020-55TU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |