Microchip Technology, Inc. Memory AT25128-10PI-2.7

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25128-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25128-10PI-2.7
3MHZ Memory IC and Storage Component 774-AT25128-10PI-2.7
IC EEPROM 128KBIT SPI 3MHZ 8DIP Product overview: AT25128-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 3MHZ 8DIP Product overview: AT25128-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 986878-AT25128-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
986878-AT25128-10PI-2.7
Integrated Circuits (ICs) - Memory 986878-AT25128-10PI-2.7
Win Source Part Number: 986878-AT25128-10PI- 2.7 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 50 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT25128 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 986878-AT25128-10PI-2.7
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 50
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT25128
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25128-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25128-10PI-2.7
Integrated Circuits (ICs) - Memory AT25128-10PI-2.7
IC EEPROM 128KBIT SPI 3MHZ 8DIP

IC EEPROM 128KBIT SPI 3MHZ 8DIP

Supplier's Site
Memory - AT25128-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 128KBIT SPI 3MHZ 8DIP

IC EEPROM 128KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25128-10PI-2.7-ND 774-AT25128-10PI-2.7 986878-AT25128-10PI-2.7 AT25128-10PI-2.7 AT25128-10PI-2.7 AT25128-10PI-2.7
Product Name Memory 3MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C01WGI-26703 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers