Microchip Technology, Inc. 2.1MHZ Memory IC and Storage Component AT25128T2-10TI-1.8

Description
IC EEPROM 128KBIT 2.1MHZ 20TSSOP Product overview: AT25128T2-10TI-1.8 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128T2-10TI-1 .8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT 2.1MHZ 20TSSOP Product overview: AT25128T2-10TI-1.8 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128T2-10TI-1 .8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1MHZ Memory IC and Storage Component - 774-AT25128T2-10TI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1MHZ Memory IC and Storage Component
774-AT25128T2-10TI-1.8
2.1MHZ Memory IC and Storage Component 774-AT25128T2-10TI-1.8
IC EEPROM 128KBIT 2.1MHZ 20TSSOP Product overview: AT25128T2-10TI-1.8 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128T2-10TI-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT 2.1MHZ 20TSSOP Product overview: AT25128T2-10TI-1.8 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128T2-10TI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25128T2-10TI-1.8 - 128791-AT25128T2-10TI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128T2-10TI-1.8
128791-AT25128T2-10TI-1.8
Memory - EEPROM - AT25128T2-10TI-1.8 128791-AT25128T2-10TI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 128791-AT25128T2-10T I-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 2.1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 128791-AT25128T2-10TI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 2.1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25128T2-10TI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 2.1 MHz 20-TSSOP

EEPROM Memory IC 128Kbit SPI 2.1 MHz 20-TSSOP

Buy Now Datasheet
IC EEPROM 128KBIT SPI 20TSSOP

IC EEPROM 128KBIT SPI 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25128T2-10TI-1.8 128791-AT25128T2-10TI-1.8 AT25128T2-10TI-1.8 AT25128T2-10TI-1.8
Product Name 2.1MHZ Memory IC and Storage Component Memory - EEPROM - AT25128T2-10TI-1.8 Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers