Microchip Technology, Inc. Memory - EEPROM - AT25640AN-10SI-1.8 AT25640AN-10SI-1.8

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015470-AT25640AN-10 SI-1.8 Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 62.5 kB Interface: SPI, Serial Access Time: 80 ns Density: 64 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT25640AN-10SI-1.8AT 25640AN-10SI1.8; AT25640AN10SI1.8; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 10 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015470-AT25640AN-10 SI-1.8 Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 62.5 kB Interface: SPI, Serial Access Time: 80 ns Density: 64 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT25640AN-10SI-1.8AT 25640AN-10SI1.8; AT25640AN10SI1.8; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25640AN-10SI-1.8 - 1015470-AT25640AN-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25640AN-10SI-1.8
1015470-AT25640AN-10SI-1.8
Memory - EEPROM - AT25640AN-10SI-1.8 1015470-AT25640AN-10SI-1.8
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015470-AT25640AN-10 SI-1.8 Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 62.5 kB Interface: SPI, Serial Access Time: 80 ns Density: 64 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT25640AN-10SI-1.8AT 25640AN-10SI1.8; AT25640AN10SI1.8; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 10 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015470-AT25640AN-10SI-1.8
Mounting: SMD (SMT)
Frequency: 5 MHz
Memory Size: 62.5 kB
Interface: SPI, Serial
Access Time: 80 ns
Density: 64 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Alternative Parts (Cross-Reference): AT25640AN-10SI-1.8AT25640AN-10SI1.8; AT25640AN10SI1.8;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 10 mA

Buy Now
1.8V 5MHZ SOIC Memory IC and Storage Component - 774-AT25640AN-10SI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 5MHZ SOIC Memory IC and Storage Component
774-AT25640AN-10SI-1.8
1.8V 5MHZ SOIC Memory IC and Storage Component 774-AT25640AN-10SI-1.8
IC, EEPROM, AT25640AN-10SI-1.8 1.8V, 8X8, SOIC-8, 5MHZ, I-temp Product overview: AT25640AN-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 5MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AN-10SI-1 .8 can be used for catalog matching and distributor lookup.

IC, EEPROM, AT25640AN-10SI-1.8 1.8V, 8X8, SOIC-8, 5MHZ, I-temp Product overview: AT25640AN-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 5MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640AN-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1015470-AT25640AN-10SI-1.8 774-AT25640AN-10SI-1.8
Product Name Memory - EEPROM - AT25640AN-10SI-1.8 1.8V 5MHZ SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 80 ns 80 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details