The AT27C010L-12PI is a low-power, high-performance one-time programmable (OTP) EPROM memory device with a storage capacity of 1,048,576 bits, organized as 128K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 120 ns. In active mode, it consumes a maximum of 25 mA, while the standby current is typically less than 10 µA, making it suitable for low-power applications. This memory device is available in standard JEDEC packages, including 32-Lead PDIP, PLCC, and TSOP, providing flexibility for various design requirements. The AT27C010L-12PI utilizes a Rapid,Ñ¢ Programming Algorithm, allowing for programming times of approximately 100 µs per byte. It also includes features such as 2000V ESD protection and 200 mA latchup immunity, ensuring high reliability in diverse operating environments. The device supports both CMOS and TTL compatible inputs and outputs, and it includes an integrated product identification code for easy recognition by programming equipment. It is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from -40°C to 85°C for industrial versions.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C010L-12PI-ND | AT27C010L-12PI | AT27C010L-12PI | AT27C010L-12PI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |