Microchip Technology, Inc. Memory AT27C010L-55JI

Description
EPROM - OTP Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)
Description
EPROM - OTP Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C010L-55JI is a low-power, one-time programmable read-only memory (OTP EPROM) with a storage capacity of 1,048,576 bits, organized as 128K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 55 ns, making it suitable for high-performance applications without the need for WAIT states. The device consumes a maximum of 25 mA during active operation at 5 MHz and only 100 µA in standby mode. This memory chip is available in standard JEDEC packages, including 32-Lead PLCC, and is designed for high reliability with 2000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ Programming Algorithm allows for efficient programming at a typical speed of 100 µs per byte. The AT27C010L-55JI is compatible with both CMOS and TTL logic levels, making it versatile for various system designs. It is suitable for commercial and industrial applications, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The AT27C010L-55JI is a low-power, one-time programmable read-only memory (OTP EPROM) with a storage capacity of 1,048,576 bits, organized as 128K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 55 ns, making it suitable for high-performance applications without the need for WAIT states. The device consumes a maximum of 25 mA during active operation at 5 MHz and only 100 µA in standby mode. This memory chip is available in standard JEDEC packages, including 32-Lead PLCC, and is designed for high reliability with 2000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ Programming Algorithm allows for efficient programming at a typical speed of 100 µs per byte. The AT27C010L-55JI is compatible with both CMOS and TTL logic levels, making it versatile for various system designs. It is suitable for commercial and industrial applications, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C010L-55JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number AT27C010L-55JI AT27C010L-55JI
Product Name Memory Memory
Memory Category EPROM; EPROM EPROM; EPROM
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details