Microchip Technology, Inc. 33MHZ Memory IC and Storage Component AT25F1024AN-10SU-2.7

Description
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: AT25F1024AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024AN-10SU -2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: AT25F1024AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024AN-10SU -2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT25F1024AN-10SU-2.7
33MHZ Memory IC and Storage Component 774-AT25F1024AN-10SU-2.7
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: AT25F1024AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024AN-10SU -2.7 can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: AT25F1024AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25F1024AN-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25F1024AN10SU27-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - AT25F1024AN-10SU-2.7 - 1018994-AT25F1024AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F1024AN-10SU-2.7
1018994-AT25F1024AN-10SU-2.7
Memory - Flash - AT25F1024AN-10SU-2.7 1018994-AT25F1024AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018994-AT25F1024AN- 10SU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: AT25F1024AN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): M25P10-AVMN6P; M25P10-AVMN6TP; M25PE10-VMN6P; M25PE10-VMN6TP; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018994-AT25F1024AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Family Name: AT25F1024AN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): M25P10-AVMN6P; M25P10-AVMN6TP; M25PE10-VMN6P; M25PE10-VMN6TP;
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - Flash - AT25F1024AN-10SU-2.7 - 091013-AT25F1024AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25F1024AN-10SU-2.7
091013-AT25F1024AN-10SU-2.7
Memory - Flash - AT25F1024AN-10SU-2.7 091013-AT25F1024AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 091013-AT25F1024AN-1 0SU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Family Name: AT25F1024AN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): M25P10-AVMN6P; M25P10-AVMN6TP; M25PE10-VMN6P; M25PE10-VMN6TP; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091013-AT25F1024AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Family Name: AT25F1024AN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): M25P10-AVMN6P; M25P10-AVMN6TP; M25PE10-VMN6P; M25PE10-VMN6TP;
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25F1024AN-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25F1024AN-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25F1024AN-10SU-2.7
Integrated Circuits (ICs) - Memory AT25F1024AN-10SU-2.7
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25F1024AN-10SU-2.7 AT25F1024AN10SU27-ND 1018994-AT25F1024AN-10SU-2.7 AT25F1024AN-10SU-2.7 AT25F1024AN-10SU-2.7 AT25F1024AN-10SU-2.7
Product Name 33MHZ Memory IC and Storage Component Memory Memory - Flash - AT25F1024AN-10SU-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details