Microchip Technology, Inc. Memory - EPROM - AT27BV512-90JC AT27BV512-90JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768921-AT27BV512-90J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT27BV512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-45C1TR; M27C512-25XC1TR; M27C512-70C6E; M27C512-20XC1TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 768921-AT27BV512-90J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT27BV512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-45C1TR; M27C512-25XC1TR; M27C512-70C6E; M27C512-20XC1TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27BV512-90JC is a 512Kbit one-time programmable (OTP) EPROM memory device organized as 64K x 8 bits. It operates with a dual voltage range of 2.7V to 3.6V or a standard 5V supply, making it suitable for both regulated and unregulated battery-powered applications. The device features a fast read access time of 90 ns and low power consumption, with a maximum standby current of 20 µA and active current of 29 mW at 5 MHz. This memory is available in JEDEC standard surface mount packages, including 32-lead PLCC, 28-lead SOIC, and 28-lead TSOP. It is designed for high reliability, offering 2,000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ programming algorithm allows for programming at a typical speed of 100 µs per byte. The AT27BV512-90JC is compatible with both CMOS and TTL logic levels, facilitating integration into various systems. It is suitable for commercial and industrial temperature ranges, operating from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The AT27BV512-90JC is a 512Kbit one-time programmable (OTP) EPROM memory device organized as 64K x 8 bits. It operates with a dual voltage range of 2.7V to 3.6V or a standard 5V supply, making it suitable for both regulated and unregulated battery-powered applications. The device features a fast read access time of 90 ns and low power consumption, with a maximum standby current of 20 µA and active current of 29 mW at 5 MHz. This memory is available in JEDEC standard surface mount packages, including 32-lead PLCC, 28-lead SOIC, and 28-lead TSOP. It is designed for high reliability, offering 2,000V ESD protection and 200 mA latchup immunity. The Rapid,Ñ¢ programming algorithm allows for programming at a typical speed of 100 µs per byte. The AT27BV512-90JC is compatible with both CMOS and TTL logic levels, facilitating integration into various systems. It is suitable for commercial and industrial temperature ranges, operating from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27BV512-90JC - 768921-AT27BV512-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV512-90JC
768921-AT27BV512-90JC
Memory - EPROM - AT27BV512-90JC 768921-AT27BV512-90JC
Manufacturer: Microchip Technology Win Source Part Number: 768921-AT27BV512-90J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT27BV512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-45C1TR; M27C512-25XC1TR; M27C512-70C6E; M27C512-20XC1TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768921-AT27BV512-90JC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT27BV512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M27C512-45C1TR; M27C512-25XC1TR; M27C512-70C6E; M27C512-20XC1TR;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27BV512-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV512-90JC
Memory IC and Storage Component 774-AT27BV512-90JC
IC OTP 512KBIT 90NS 32PLCC / EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC Product overview: AT27BV512-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV512-90JC can be used for catalog matching and distributor lookup.

IC OTP 512KBIT 90NS 32PLCC / EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC Product overview: AT27BV512-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV512-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27BV512-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768921-AT27BV512-90JC 774-AT27BV512-90JC AT27BV512-90JC AT27BV512-90JC
Product Name Memory - EPROM - AT27BV512-90JC Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 0791076249RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers