The AT25080N-10SI-1.8 is a serial EEPROM memory device with a capacity of 8 kilobits, organized as 1024 words of 8 bits each. It operates over a voltage range of 1.8V to 5.5V and supports a maximum clock rate of 3.0 MHz. The device features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for efficient data communication. This EEPROM includes block write protection capabilities, enabling protection of 1/4, 1/2, or the entire memory array. It also has a write protect (WP) pin and supports both hardware and software data protection methods. The write cycle is self-timed, typically taking 5 milliseconds, and the device boasts a high endurance of one million write cycles with a data retention period of up to 100 years. The AT25080N-10SI-1.8 is available in multiple package types, including 8-lead PDIP, 8-lead SOIC, and 14-lead TSSOP, making it suitable for various applications, particularly in low-power and low-voltage environments. Its operational temperature range is from -40°C to +85°C, making it suitable for industrial applications.
IC EEPROM 8KBIT SPI 3MHZ 8SOIC Product overview: AT25080N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25080N-10SI-1.
Manufacturer: Atmel
Win Source Part Number: 1147945-AT25080N-10S
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 3 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25080N-10SI-1.8 | 1147945-AT25080N-10SI-1.8 | AT25080N-10SI-1.8-ND | AT25080N-10SI-1.8 | AT25080N-10SI-1.8 | AT25080N-10SI-1.8 |
| Product Name | 3MHZ Memory IC and Storage Component | Memory - AT25080N-10SI-1.8 | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |