Microchip Technology, Inc. Memory - Flash - AT25DF641-MWH-T AT25DF641-MWH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 086239-AT25DF641-MWH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086239-AT25DF641-MWH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF641-MWH-T - 086239-AT25DF641-MWH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-MWH-T
086239-AT25DF641-MWH-T
Memory - Flash - AT25DF641-MWH-T 086239-AT25DF641-MWH-T
Manufacturer: Microchip Technology Win Source Part Number: 086239-AT25DF641-MWH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086239-AT25DF641-MWH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Family Name: AT25DF641
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - Flash - AT25DF641-MWH-T - 010309-AT25DF641-MWH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-MWH-T
010309-AT25DF641-MWH-T
Memory - Flash - AT25DF641-MWH-T 010309-AT25DF641-MWH-T
Manufacturer: Microchip Technology Win Source Part Number: 010309-AT25DF641-MWH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010309-AT25DF641-MWH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Family Name: AT25DF641
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): S25FL064P0XNFI000; S25FL064P0XNHI030; S25FL064P0XNFV003;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 086239-AT25DF641-MWH-T
Product Name Memory - Flash - AT25DF641-MWH-T
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details