The AT25128B-XPDGV-T is a 128 Kbit (16,384 x 8) Serial EEPROM from Lingto Electronic Limited, designed for automotive applications. It features a Serial Peripheral Interface (SPI) that supports modes 0 and 3, with a maximum clock rate of 5 MHz at 5V. The device operates over a voltage range of 1.7V to 5.5V for Grade 3 and 2.5V to 5.5V for Grade 1, making it suitable for low-voltage and medium-voltage applications. This EEPROM is qualified according to AEC-Q100, ensuring reliability in automotive environments, with an extended temperature range of -40°C to +125°C for Grade 1 and -40°C to +85°C for Grade 3. It offers features such as a 64-byte page mode, block write protection, and a write-protect pin for enhanced data security. The write cycle is self-timed and completes within a maximum of 5 ms, with an endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The product is available in a green, lead-free, halide-free, and RoHS compliant package, specifically in an 8-lead TSSOP format.
IC EEPROM 128KBIT SPI 8TSSOP
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
EEPROM Memory IC 128Kbit SPI 5 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25128B-XPDGV-TDKR-ND | AT25128B-XPDGV-T | AT25128B-XPDGV-T | AT25128B-XPDGV-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |