Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EPROM
Technology: EPROM - OTP
Memory Size: 4Mbit
Memory Organization: 512K x 8
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-70JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-70JU-T can be used for catalog matching and distributor lookup.
IC EPROM 4MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC EPROM 4MBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C040-70JU-TDKR-ND | 774-AT27C040-70JU-T | AT27C040-70JU-T | AT27C040-70JU-T | AT27C040-70JU-T | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) |