EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-LAP (8x5)
IC EEPROM 256KBIT SPI 10MHZ 8LAP
IC EEPROM 256KBIT SPI 10MHZ 8LAP
EEPROM Memory IC 256Kbit SPI 10 MHz 8-LAP (8x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25HP256-10CI2.7-ND | AT25HP256-10CI-2.7 | AT25HP256-10CI-2.7 | AT25HP256-10CI-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-TDFN | 8-TDFN |