EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)
IC EEPROM 16KBIT SPI 20MHZ 8UDFN
IC EEPROM 16KBIT SPI 20MHZ 8UDFN
EEPROM Memory IC 16Kbit SPI 20 MHz 8-UDFN (2x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25160B-MAHL-ETR-ND | AT25160B-MAHL-E | AT25160B-MAHL-E | AT25160B-MAHL-E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |