Microchip Technology, Inc. Memory AT27C010-70JU

Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote
Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C010-70JU is a low-power, high-performance one-time programmable (OTP) read-only memory (EPROM) with a storage capacity of 1,048,576 bits, organized as 128K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance microprocessor systems without the need for WAIT states. The device consumes a maximum of 25mA during active operation at 5MHz and only 100µA in standby mode. This memory chip is available in JEDEC standard packages, specifically a 32-lead PLCC. It incorporates high-reliability CMOS technology, providing 2000V ESD protection and 200mA latchup immunity. The rapid programming algorithm allows for programming speeds of approximately 100µs per byte, ensuring efficient firmware storage and access. The AT27C010-70JU also includes an integrated product identification code for compatibility with industry-standard programming equipment. It operates within an industrial temperature range of -40°C to 85°C and is offered in a green packaging option that is free from lead and halides.

Datasheet Summary
Powered by GS/AI

The AT27C010-70JU is a low-power, high-performance one-time programmable (OTP) read-only memory (EPROM) with a storage capacity of 1,048,576 bits, organized as 128K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance microprocessor systems without the need for WAIT states. The device consumes a maximum of 25mA during active operation at 5MHz and only 100µA in standby mode. This memory chip is available in JEDEC standard packages, specifically a 32-lead PLCC. It incorporates high-reliability CMOS technology, providing 2000V ESD protection and 200mA latchup immunity. The rapid programming algorithm allows for programming speeds of approximately 100µs per byte, ensuring efficient firmware storage and access. The AT27C010-70JU also includes an integrated product identification code for compatibility with industry-standard programming equipment. It operates within an industrial temperature range of -40°C to 85°C and is offered in a green packaging option that is free from lead and halides.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C010-70JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - EPROM - AT27C010-70JU - 088662-AT27C010-70JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C010-70JU
088662-AT27C010-70JU
Memory - EPROM - AT27C010-70JU 088662-AT27C010-70JU
Manufacturer: Microchip Technology Win Source Part Number: 088662-AT27C010-70JU Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 70ns Family Name: AT27C010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): CY27H010-25JC; M27C1001-45XC3TR; M27C1001-25XC3; M27C1001-45XC3; Introduction Date: June 06, 1996 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088662-AT27C010-70JU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Family Name: AT27C010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): CY27H010-25JC; M27C1001-45XC3TR; M27C1001-25XC3; M27C1001-45XC3;
Introduction Date: June 06, 1996
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C010-70JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C010-70JU
Memory IC and Storage Component 774-AT27C010-70JU
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27C010-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-70JU can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27C010-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-70JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM - 1274048P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC

EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC

Supplier's Site
EPROM - 1274048 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1274048
EPROM 1274048
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC

EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4261 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4261
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4261
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Eprom, Otp, 1Mbit, Plcc-32; Memory Size Microchip - 15AC6333 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, Otp, 1Mbit, Plcc-32; Memory Size Microchip
15AC6333
Eprom, Otp, 1Mbit, Plcc-32; Memory Size Microchip 15AC6333
EPROM, OTP, 1MBIT, PLCC-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

EPROM, OTP, 1MBIT, PLCC-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT27C010-70JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C010-70JU
Integrated Circuits (ICs) - Memory - Memory AT27C010-70JU
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27C010-70JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 1M 70NS OTP 32PLCC - 70123744 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EPROM 1M 70NS OTP 32PLCC
70123744
IC EPROM 1M 70NS OTP 32PLCC 70123744
IC EPROM 1M 70NS OTP 32PLCC

IC EPROM 1M 70NS OTP 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C010-70JU-ND 088662-AT27C010-70JU 774-AT27C010-70JU 1274048P 1274048 68T4261 AT27C010-70JU AT27C010-70JU AT27C010-70JU AT27C010-70JU 70123744
Product Name Memory Memory - EPROM - AT27C010-70JU Memory IC and Storage Component EPROM EPROM One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory IC EPROM 1M 70NS OTP 32PLCC
Memory Category EPROM EPROM; EPROM EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC PLCC LCC 32-LCC (J-Lead) 32-LCC (J-Lead) PLCC
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details