EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP
EEPROM Memory IC 4Kbit SPI 3 MHz 8-PDIP
IC EEPROM 4KBIT SPI 3MHZ 8DIP
IC EEPROM 4KBIT SPI 3MHZ 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25040-10PI-2.7-ND | AT25040-10PI-2.7 | AT25040-10PI-2.7 | AT25040-10PI-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |