Microchip Technology, Inc. 1Mb (128-Kbit x 8) Unregulated Battery-Voltage OTP EPROM AT27BV010

Description
The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3V, the AT27BV010 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Unregulated battery power supply range, 2.7V to 3.6V, or Standard power supply range, 5V +/-10% Parallel Interface 90 ns access time Pin compatible with Microchip AT27C010 Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL and LVBO Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3V, the AT27BV010 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Unregulated battery power supply range, 2.7V to 3.6V, or Standard power supply range, 5V +/-10% Parallel Interface 90 ns access time Pin compatible with Microchip AT27C010 Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL and LVBO Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb (128-Kbit x 8) Unregulated Battery-Voltage OTP EPROM - AT27BV010 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb (128-Kbit x 8) Unregulated Battery-Voltage OTP EPROM
AT27BV010
1Mb (128-Kbit x 8) Unregulated Battery-Voltage OTP EPROM AT27BV010
The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3V, the AT27BV010 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Unregulated battery power supply range, 2.7V to 3.6V, or Standard power supply range, 5V +/-10% Parallel Interface 90 ns access time Pin compatible with Microchip AT27C010 Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL and LVBO Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3V, the AT27BV010 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power.

Additional Features

    • 1-Mbit (128-Kbit x 8)
    • Dual voltage range operation
      • Unregulated battery power supply range, 2.7V to 3.6V, or
      • Standard power supply range, 5V +/-10%
    • Parallel Interface
      • 90 ns access time
    • Pin compatible with Microchip AT27C010
    • Low-power CMOS operation
      • 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
      • 29 mW max active at 5 MHz for VCC = 3.6V
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
      • JEDEC standard for LVTTL and LVBO
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
    32-lead, Plastic J-leaded Chip Carrier (PLCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27BV010
Product Name 1Mb (128-Kbit x 8) Unregulated Battery-Voltage OTP EPROM
Memory Category EPROM
Access Time 90 ns
Data Retention 20 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details