IC EEPROM 4KBIT SPI 20MHZ 8SOIC Product overview: AT25040B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040B-SSHL-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1018927-AT25040B-SSH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Family Name: AT25040B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95040-DRMN3G/K; M95040-DRMN3P/K ; M95040-DRMN3TG/K ; M95040-DRMN3TP/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer: Microchip Technology
Win Source Part Number: 099815-AT25040B-SSHL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Family Name: AT25040B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95040-DRMN3G/K; M95040-DRMN3P/K; M95040-DRMN3TG/K; M95040-DRMN3TP/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 4Kbit SPI 20 MHz 8-SOIC
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
SERIAL EEPROM, 4KBIT, 5MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25040B-SSHL-T | AT25040B-SSHL-TTR-ND | 1018927-AT25040B-SSHL-T | AT25040B-SSHL-T | AT25040B-SSHL-T | AT25040B-SSHL-T | AT25040B-SSHL-T | 68T4219 |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT25040B-SSHL-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 4Kbit, 5Mhz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 20 ns | |||||||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |