IC FLASH 2MBIT SPI 70MHZ 8SOIC Product overview: AT25DF021-SSH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 70MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF021-SSH-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 220921-AT25DF021-SSH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Family Name: AT25DF021
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): IS25LD020-JVLI; IS25LD020-JVLE; IS25LD020-JVLA1; IS25LD020-JVLA2;
Introduction Date: October 01, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC FLASH 2MBIT SPI 70MHZ 8SOIC
IC FLASH 2MBIT SPI 70MHZ 8SOIC
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC
IC FLASH 2MBIT SPI 70MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25DF021-SSH-T | 220921-AT25DF021-SSH-T | AT25DF021-SSH-T | AT25DF021-SSH-T | AT25DF021-SSH-T | AT25DF021-SSH-T |
| Product Name | 70MHZ Memory IC and Storage Component | Memory - Flash - AT25DF021-SSH-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 7000 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |