Microchip Technology, Inc. Memory IC and Storage Component AT27BV040-12JC

Description
IC OTP 4MBIT 120NS 32PLCC Product overview: AT27BV040-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OTP 4MBIT 120NS 32PLCC Product overview: AT27BV040-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27BV040-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV040-12JC
Memory IC and Storage Component 774-AT27BV040-12JC
IC OTP 4MBIT 120NS 32PLCC Product overview: AT27BV040-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12JC can be used for catalog matching and distributor lookup.

IC OTP 4MBIT 120NS 32PLCC Product overview: AT27BV040-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV040-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27BV040-12JC - 078727-AT27BV040-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27BV040-12JC
078727-AT27BV040-12JC
Memory - Unclassified Memory - AT27BV040-12JC 078727-AT27BV040-12JC
Manufacturer: Microchip Technology Win Source Part Number: 078727-AT27BV040-12J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078727-AT27BV040-12JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27BV040-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27BV040-12JC 078727-AT27BV040-12JC AT27BV040-12JC AT27BV040-12JC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27BV040-12JC Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 1779660 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details