Microchip Technology, Inc. Memory AT25256A-10PU-1.8

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25256A-10PU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Memory - AT25256A-10PU-1.8 - 1147957-AT25256A-10PU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25256A-10PU-1.8
1147957-AT25256A-10PU-1.8
Memory - AT25256A-10PU-1.8 1147957-AT25256A-10PU-1.8
Manufacturer: Atmel Win Source Part Number: 1147957-AT25256A-10P U-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147957-AT25256A-10PU-1.8
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25256A-10PU-1.8
20MHZ Memory IC and Storage Component 774-AT25256A-10PU-1.8
IC EEPROM 256KBIT SPI 20MHZ 8DIP Product overview: AT25256A-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256A-10PU-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 20MHZ 8DIP Product overview: AT25256A-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256A-10PU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25256A-10PU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256A-10PU-1.8
Integrated Circuits (ICs) - Memory AT25256A-10PU-1.8
IC EEPROM 256KBIT SPI 20MHZ 8DIP

IC EEPROM 256KBIT SPI 20MHZ 8DIP

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8DIP

IC EEPROM 256KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Memory - AT25256A-10PU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25256A-10PU-1.8-ND 1147957-AT25256A-10PU-1.8 774-AT25256A-10PU-1.8 AT25256A-10PU-1.8 AT25256A-10PU-1.8 AT25256A-10PU-1.8
Product Name Memory Memory - AT25256A-10PU-1.8 20MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 0791076249RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - CAT24C128YI-G - 865771-CAT24C128YI-G - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers