IC EEPROM 16KBIT SPI 20MHZ 8SOIC Product overview: AT25160B-SSHL-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-SSHL-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018942-AT25160B-SSH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2368818 | 774-AT25160B-SSHL-B | 1018942-AT25160B-SSHL-B | AT25160B-SSHL-B-ND | AT25160B-SSHL-B | AT25160B-SSHL-B | AT25160B-SSHL-B | AT25160B-SSHL-B |
| Product Name | EEPROM | 20MHZ Memory IC and Storage Component | Memory - EEPROM - AT25160B-SSHL-B | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 128 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | ||
| Package Type | SOIC; SOIC | SOIC; Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pins | 8 | 8 | ||||||
| Access Time | 80 ns |