Manufacturer: Microchip Technology
Win Source Part Number: 911868-AT27BV1024-90
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP
Package: Tray
Package: 40-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27BV1024
Categories: Integrated Circuits (ICs)
Case / Package: 40-VSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 1MBIT PARALLEL 40VSOP Product overview: AT27BV1024-90VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-90VC can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 90ns 40-VSOP
IC EPROM 1MBIT PARALLEL 40VSOP
EPROM - OTP Memory IC 1Mbit Parallel 90 ns 40-VSOP
IC EPROM 1MBIT PARALLEL 40VSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911868-AT27BV1024-90VC | 774-AT27BV1024-90VC | AT27BV1024-90VC-ND | AT27BV1024-90VC | AT27BV1024-90VC | AT27BV1024-90VC |
| Product Name | Memory - EPROM - AT27BV1024-90VC | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 40-VSOP | Tray | "40-TFSOP (0.488"", 12.40mm Width)" | 40-TFSOP (0.488\", 12.40mm Width) |